Vishay Intertechnology, Inc. Res Metal Film 673 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC55J6730BSRE6

Description
Res Metal Film 673 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 673 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 673 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55J6730BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 673 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55J6730BSRE6
Res Metal Film 673 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC55J6730BSRE6
Res Metal Film 673 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 673 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC55J6730BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6730BSRE6-ND
Through Hole Resistors RNC55J6730BSRE6-ND
673 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

673 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J6730BSRE6 RNC55J6730BSRE6-ND
Product Name Res Metal Film 673 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details