Vishay Intertechnology, Inc. RES 660 OHM 1/8W .1% AXIAL RNC55J6600BSB14

Description
RES 660ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 660ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 660 OHM 1/8W .1% AXIAL - RNC55J6600BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 660 OHM 1/8W .1% AXIAL
RNC55J6600BSB14
RES 660 OHM 1/8W .1% AXIAL RNC55J6600BSB14
RES 660ohm 1/8W .1% AXIAL

RES 660ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J6600BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6600BSB14-ND
Through Hole Resistors RNC55J6600BSB14-ND
660 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

660 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J6600BSB14 RNC55J6600BSB14-ND
Product Name RES 660 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 660 ohms 660 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details