Vishay Intertechnology, Inc. RES 64.1 OHM 1/8W .1% AXIAL RNC55J64R1BSRE6

Description
RES 64.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 64.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.1 OHM 1/8W .1% AXIAL - RNC55J64R1BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.1 OHM 1/8W .1% AXIAL
RNC55J64R1BSRE6
RES 64.1 OHM 1/8W .1% AXIAL RNC55J64R1BSRE6
RES 64.1ohm 1/8W .1% AXIAL

RES 64.1ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J64R1BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J64R1BSRE6-ND
Through Hole Resistors RNC55J64R1BSRE6-ND
64.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

64.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J64R1BSRE6 RNC55J64R1BSRE6-ND
Product Name RES 64.1 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64.1 ohms 64.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details