Vishay Intertechnology, Inc. Through Hole Resistors RNC55J6493BSB14

Description
649 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
649 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J6493BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6493BSB14-ND
Through Hole Resistors RNC55J6493BSB14-ND
649 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

649 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,649K ,.1%,25PPM,S/.001%,BULK - RNC55J6493BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,649K ,.1%,25PPM,S/.001%,BULK
RNC55J6493BSB14
MF,1/8W,649K ,.1%,25PPM,S/.001%,BULK RNC55J6493BSB14
MF,1/8W,649K ,.1%,25PPM,S/.001%,B ULK

MF,1/8W,649K ,.1%,25PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J6493BSB14-ND RNC55J6493BSB14
Product Name Through Hole Resistors MF,1/8W,649K ,.1%,25PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details