Vishay Intertechnology, Inc. MF,1/8W,6.49K ,.1%,25PPM,S/.001%,BULK RNC55J6491BSB14

Description
MF,1/8W,6.49K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/8W,6.49K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,6.49K ,.1%,25PPM,S/.001%,BULK - RNC55J6491BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,6.49K ,.1%,25PPM,S/.001%,BULK
RNC55J6491BSB14
MF,1/8W,6.49K ,.1%,25PPM,S/.001%,BULK RNC55J6491BSB14
MF,1/8W,6.49K ,.1%,25PPM,S/.001%,B ULK

MF,1/8W,6.49K ,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55J6491BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6491BSB14-ND
Through Hole Resistors RNC55J6491BSB14-ND
6.49 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.49 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J6491BSB14 RNC55J6491BSB14-ND
Product Name MF,1/8W,6.49K ,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details