Vishay Intertechnology, Inc. RES 649 OHM 1/8W .1% AXIAL RNC55J6490BSB14

Description
RES 649ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 649ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 1/8W .1% AXIAL - RNC55J6490BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/8W .1% AXIAL
RNC55J6490BSB14
RES 649 OHM 1/8W .1% AXIAL RNC55J6490BSB14
RES 649ohm 1/8W .1% AXIAL

RES 649ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J6490BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6490BSB14-ND
Through Hole Resistors RNC55J6490BSB14-ND
649 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

649 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J6490BSB14 RNC55J6490BSB14-ND
Product Name RES 649 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649 ohms 649 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details