63.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
MF,1/8W,63.4,1%,25PP
RES 63.4 OHM 1/8W 1% AXIAL
Resistor,Metal Film,63.4Ohms,200WV,
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RNC55J63R4FSB14-ND | RNC55J63R4FSB14 | RNC55J63R4FSB14 | 08M4461 |
| Product Name | Through Hole Resistors | MF,1/8W,63.4,1%,25PPM,S/.001%,BULK | Through Hole Resistors | Resistor,metal Film,63.4Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ||
| Resistance Range | 63.4 ohms | 63.4 ohms |