Vishay Intertechnology, Inc. RES 63.4 OHM 1/8W .1% AXIAL RNC55J63R4BSBSL

Description
RES 63.4ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 63.4ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM 1/8W .1% AXIAL - RNC55J63R4BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 1/8W .1% AXIAL
RNC55J63R4BSBSL
RES 63.4 OHM 1/8W .1% AXIAL RNC55J63R4BSBSL
RES 63.4ohm 1/8W .1% AXIAL

RES 63.4ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J63R4BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J63R4BSBSL-ND
Through Hole Resistors RNC55J63R4BSBSL-ND
63.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

63.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J63R4BSBSL RNC55J63R4BSBSL-ND
Product Name RES 63.4 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63.4 ohms 63.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers