Vishay Intertechnology, Inc. RES 63.4K OHM 1/8W 1% AXIAL RNC55J6342FRBSL

Description
RES 63.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 63.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4K OHM 1/8W 1% AXIAL - RNC55J6342FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM 1/8W 1% AXIAL
RNC55J6342FRBSL
RES 63.4K OHM 1/8W 1% AXIAL RNC55J6342FRBSL
RES 63.4Kohm 1/8W 1% AXIAL

RES 63.4Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J6342FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6342FRBSL-ND
Through Hole Resistors RNC55J6342FRBSL-ND
63.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

63.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J6342FRBSL RNC55J6342FRBSL-ND
Product Name RES 63.4K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details