Vishay Precision Group RES 63.4K OHM 1/8W .5% AXIAL RNC55J6342DRRE6

Description
RES 63.4Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 63.4Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4K OHM 1/8W .5% AXIAL - RNC55J6342DRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM 1/8W .5% AXIAL
RNC55J6342DRRE6
RES 63.4K OHM 1/8W .5% AXIAL RNC55J6342DRRE6
RES 63.4Kohm 1/8W .5% AXIAL

RES 63.4Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J6342DRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6342DRRE6-ND
Through Hole Resistors RNC55J6342DRRE6-ND
63.4 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

63.4 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res,metal Film,63.4Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 08M4483 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,63.4Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
08M4483
Res,metal Film,63.4Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 08M4483
RES,Metal Film,63.4KOhms,200WV ,.5+/-% Tol,-25,25ppm-TC

RES,Metal Film,63.4KOhms,200WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J6342DRRE6 RNC55J6342DRRE6-ND 08M4483
Product Name RES 63.4K OHM 1/8W .5% AXIAL Through Hole Resistors Res,metal Film,63.4Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 63400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details