Vishay Intertechnology, Inc. RES 61.2 OHM 1/8W .1% AXIAL RNC55J61R2BSB14

Description
RES 61.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 61.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.2 OHM 1/8W .1% AXIAL - RNC55J61R2BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.2 OHM 1/8W .1% AXIAL
RNC55J61R2BSB14
RES 61.2 OHM 1/8W .1% AXIAL RNC55J61R2BSB14
RES 61.2ohm 1/8W .1% AXIAL

RES 61.2ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J61R2BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J61R2BSB14-ND
Through Hole Resistors RNC55J61R2BSB14-ND
61.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

61.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J61R2BSB14 RNC55J61R2BSB14-ND
Product Name RES 61.2 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.2 ohms 61.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers