Vishay Intertechnology, Inc. RES 61.9K OHM 1/8W .1% AXIAL RNC55J6192BSB14

Description
RES 61.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 61.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1/8W .1% AXIAL - RNC55J6192BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/8W .1% AXIAL
RNC55J6192BSB14
RES 61.9K OHM 1/8W .1% AXIAL RNC55J6192BSB14
RES 61.9Kohm 1/8W .1% AXIAL

RES 61.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J6192BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6192BSB14-ND
Through Hole Resistors RNC55J6192BSB14-ND
61.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

61.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J6192BSB14 RNC55J6192BSB14-ND
Product Name RES 61.9K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers