Vishay Intertechnology, Inc. MF,1/8W,6.19K,.5%,25PPM,S/.001%,BULK RNC55J6191DSB14

Description
MF,1/8W,6.19K,.5%,25 PPM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,6.19K,.5%,25 PPM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,6.19K,.5%,25PPM,S/.001%,BULK - RNC55J6191DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,6.19K,.5%,25PPM,S/.001%,BULK
RNC55J6191DSB14
MF,1/8W,6.19K,.5%,25PPM,S/.001%,BULK RNC55J6191DSB14
MF,1/8W,6.19K,.5%,25 PPM,S/.001%,BULK

MF,1/8W,6.19K,.5%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55J6191DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6191DSB14-ND
Through Hole Resistors RNC55J6191DSB14-ND
6.19 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.19 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J6191DSB14 RNC55J6191DSB14-ND
Product Name MF,1/8W,6.19K,.5%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details