Vishay Intertechnology, Inc. RES 619 OHM 1/8W .5% AXIAL RNC55J6190DRRSL

Description
RES 619ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 619ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1/8W .5% AXIAL - RNC55J6190DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1/8W .5% AXIAL
RNC55J6190DRRSL
RES 619 OHM 1/8W .5% AXIAL RNC55J6190DRRSL
RES 619ohm 1/8W .5% AXIAL

RES 619ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J6190DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6190DRRSL-ND
Through Hole Resistors RNC55J6190DRRSL-ND
619 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

619 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J6190DRRSL RNC55J6190DRRSL-ND
Product Name RES 619 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619 ohms 619 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details