Vishay Intertechnology, Inc. RES 619 OHM 1/8W .5% AXIAL RNC55J6190DRBSL

Description
RES 619ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 619ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1/8W .5% AXIAL - RNC55J6190DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1/8W .5% AXIAL
RNC55J6190DRBSL
RES 619 OHM 1/8W .5% AXIAL RNC55J6190DRBSL
RES 619ohm 1/8W .5% AXIAL

RES 619ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J6190DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6190DRBSL-ND
Through Hole Resistors RNC55J6190DRBSL-ND
619 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

619 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J6190DRBSL RNC55J6190DRBSL-ND
Product Name RES 619 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619 ohms 619 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details