Vishay Intertechnology, Inc. RES 619 OHM 1/8W .1% AXIAL RNC55J6190BSBSL

Description
RES 619ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 619ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1/8W .1% AXIAL - RNC55J6190BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1/8W .1% AXIAL
RNC55J6190BSBSL
RES 619 OHM 1/8W .1% AXIAL RNC55J6190BSBSL
RES 619ohm 1/8W .1% AXIAL

RES 619ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J6190BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6190BSBSL-ND
Through Hole Resistors RNC55J6190BSBSL-ND
619 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

619 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J6190BSBSL RNC55J6190BSBSL-ND
Product Name RES 619 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619 ohms 619 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details