Vishay Intertechnology, Inc. Through Hole Resistors RNC55J6132BSRE6

Description
61.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
61.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J6132BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6132BSRE6-ND
Through Hole Resistors RNC55J6132BSRE6-ND
61.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

61.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 61.3K OHM 1/8W .1% AXIAL - RNC55J6132BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.3K OHM 1/8W .1% AXIAL
RNC55J6132BSRE6
RES 61.3K OHM 1/8W .1% AXIAL RNC55J6132BSRE6
RES 61.3Kohm 1/8W .1% AXIAL

RES 61.3Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J6132BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J6132BSRE6
Through Hole Resistors RNC55J6132BSRE6
RES 61.3K OHM 1/8W .1% AXIAL

RES 61.3K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J6132BSRE6-ND RNC55J6132BSRE6 RNC55J6132BSRE6
Product Name Through Hole Resistors RES 61.3K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details