Vishay Intertechnology, Inc. Res Metal Film 6.12K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC55J6121BPRE5

Description
Res Metal Film 6.12K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 6.12K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 6.12K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R - RNC55J6121BPRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.12K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
RNC55J6121BPRE5
Res Metal Film 6.12K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC55J6121BPRE5
Res Metal Film 6.12K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 6.12K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55J6121BPRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55J6121BPRE5TR-ND
Through Hole Resistors 541-RNC55J6121BPRE5TR-ND
6.12 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.12 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J6121BPRE5 541-RNC55J6121BPRE5TR-ND
Product Name Res Metal Film 6.12K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details