Vishay Intertechnology, Inc. MF,1/8W,60.4K ,.1%,25PPM,S/.001%,T/R RNC55J6042BSRE6

Description
MF,1/8W,60.4K ,.1%,25PPM,S/.001%,T /R
Request a Quote Datasheet
Description
MF,1/8W,60.4K ,.1%,25PPM,S/.001%,T /R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,60.4K ,.1%,25PPM,S/.001%,T/R - RNC55J6042BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,60.4K ,.1%,25PPM,S/.001%,T/R
RNC55J6042BSRE6
MF,1/8W,60.4K ,.1%,25PPM,S/.001%,T/R RNC55J6042BSRE6
MF,1/8W,60.4K ,.1%,25PPM,S/.001%,T /R

MF,1/8W,60.4K ,.1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55J6042BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6042BSRE6-ND
Through Hole Resistors RNC55J6042BSRE6-ND
60.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

60.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J6042BSRE6 RNC55J6042BSRE6-ND
Product Name MF,1/8W,60.4K ,.1%,25PPM,S/.001%,T/R Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers