Vishay Precision Group MF,1/8W,60.4K ,.1%,25PPM,S/.001%,BULK RNC55J6042BSB14

Description
MF,1/8W,60.4K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/8W,60.4K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,60.4K ,.1%,25PPM,S/.001%,BULK - RNC55J6042BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,60.4K ,.1%,25PPM,S/.001%,BULK
RNC55J6042BSB14
MF,1/8W,60.4K ,.1%,25PPM,S/.001%,BULK RNC55J6042BSB14
MF,1/8W,60.4K ,.1%,25PPM,S/.001%,B ULK

MF,1/8W,60.4K ,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55J6042BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6042BSB14-ND
Through Hole Resistors RNC55J6042BSB14-ND
60.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

60.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,60.4Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 02H0174 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,60.4Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
02H0174
Resistor,metal Film,60.4Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 02H0174
Resistor,Metal Film,60.4KOhms,200WV ,.1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,60.4KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J6042BSB14 RNC55J6042BSB14-ND 02H0174
Product Name MF,1/8W,60.4K ,.1%,25PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,60.4Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details