Vishay Intertechnology, Inc. Through Hole Resistors RNC55J6000BSRE6

Description
600 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
600 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J6000BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J6000BSRE6-ND
Through Hole Resistors RNC55J6000BSRE6-ND
600 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

600 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 600 OHM 1/8W .1% AXIAL - RNC55J6000BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600 OHM 1/8W .1% AXIAL
RNC55J6000BSRE6
RES 600 OHM 1/8W .1% AXIAL RNC55J6000BSRE6
RES 600ohm 1/8W .1% AXIAL

RES 600ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J6000BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J6000BSRE6
Through Hole Resistors RNC55J6000BSRE6
RES 600 OHM 1/8W .1% AXIAL

RES 600 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J6000BSRE6-ND RNC55J6000BSRE6 RNC55J6000BSRE6
Product Name Through Hole Resistors RES 600 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 600 ohms 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details