Vishay Intertechnology, Inc. RES 590K OHM 1/8W .1% AXIAL RNC55J5903BSBSL

Description
RES 590Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 590Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590K OHM 1/8W .1% AXIAL - RNC55J5903BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590K OHM 1/8W .1% AXIAL
RNC55J5903BSBSL
RES 590K OHM 1/8W .1% AXIAL RNC55J5903BSBSL
RES 590Kohm 1/8W .1% AXIAL

RES 590Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5903BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5903BSBSL-ND
Through Hole Resistors RNC55J5903BSBSL-ND
590 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

590 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5903BSBSL RNC55J5903BSBSL-ND
Product Name RES 590K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details