Vishay Intertechnology, Inc. Res Metal Film 590K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55J5903BSB14

Description
Res Metal Film 590K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 590K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 590K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC55J5903BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 590K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC55J5903BSB14
Res Metal Film 590K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55J5903BSB14
Res Metal Film 590K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 590K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55J5903BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5903BSB14-ND
Through Hole Resistors RNC55J5903BSB14-ND
590 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

590 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5903BSB14 RNC55J5903BSB14-ND
Product Name Res Metal Film 590K Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details