Vishay Intertechnology, Inc. Res Metal Film 59K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC55J5902DRR36

Description
Res Metal Film 59K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 59K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 59K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC55J5902DRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 59K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC55J5902DRR36
Res Metal Film 59K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC55J5902DRR36
Res Metal Film 59K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 59K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC55J5902DRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5902DRR36-ND
Through Hole Resistors RNC55J5902DRR36-ND
59 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

59 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5902DRR36 RNC55J5902DRR36-ND
Product Name Res Metal Film 59K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.0100 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details