Vishay Intertechnology, Inc. RES 5.9K OHM 1/8W 1% AXIAL RNC55J5901FSRSL

Description
RES 5.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 1/8W 1% AXIAL - RNC55J5901FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 1/8W 1% AXIAL
RNC55J5901FSRSL
RES 5.9K OHM 1/8W 1% AXIAL RNC55J5901FSRSL
RES 5.9Kohm 1/8W 1% AXIAL

RES 5.9Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5901FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5901FSRSL-ND
Through Hole Resistors RNC55J5901FSRSL-ND
5.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5901FSRSL RNC55J5901FSRSL-ND
Product Name RES 5.9K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers