Vishay Intertechnology, Inc. Through Hole Resistors RNC55J5901FMB14

Description
5.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
5.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J5901FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5901FMB14-ND
Through Hole Resistors RNC55J5901FMB14-ND
5.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 5.9K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk - RNC55J5901FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.9K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
RNC55J5901FMB14
Res Metal Film 5.9K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC55J5901FMB14
Res Metal Film 5.9K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 5.9K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55J5901FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J5901FMB14
Through Hole Resistors RNC55J5901FMB14
RES 5.9K OHM 1/8W 1% AXIAL

RES 5.9K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J5901FMB14-ND RNC55J5901FMB14 RNC55J5901FMB14
Product Name Through Hole Resistors Res Metal Film 5.9K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details