Vishay Intertechnology, Inc. RES 5.9K OHM 1/8W .1% AXIAL RNC55J5901BSBSL

Description
RES 5.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 1/8W .1% AXIAL - RNC55J5901BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 1/8W .1% AXIAL
RNC55J5901BSBSL
RES 5.9K OHM 1/8W .1% AXIAL RNC55J5901BSBSL
RES 5.9Kohm 1/8W .1% AXIAL

RES 5.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5901BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5901BSBSL-ND
Through Hole Resistors RNC55J5901BSBSL-ND
5.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5901BSBSL RNC55J5901BSBSL-ND
Product Name RES 5.9K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details