Vishay Intertechnology, Inc. RES 590 OHM 1/8W .1% AXIAL RNC55J5900BSBSL

Description
RES 590ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 590ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 1/8W .1% AXIAL - RNC55J5900BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1/8W .1% AXIAL
RNC55J5900BSBSL
RES 590 OHM 1/8W .1% AXIAL RNC55J5900BSBSL
RES 590ohm 1/8W .1% AXIAL

RES 590ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5900BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5900BSBSL-ND
Through Hole Resistors RNC55J5900BSBSL-ND
590 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

590 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5900BSBSL RNC55J5900BSBSL-ND
Product Name RES 590 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590 ohms 590 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers