Vishay Intertechnology, Inc. RES 58.6K OHM 1/8W .1% AXIAL RNC55J5862BSB14

Description
RES 58.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 58.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 58.6K OHM 1/8W .1% AXIAL - RNC55J5862BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 58.6K OHM 1/8W .1% AXIAL
RNC55J5862BSB14
RES 58.6K OHM 1/8W .1% AXIAL RNC55J5862BSB14
RES 58.6Kohm 1/8W .1% AXIAL

RES 58.6Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5862BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5862BSB14-ND
Through Hole Resistors RNC55J5862BSB14-ND
58.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

58.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J5862BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J5862BSB14
Through Hole Resistors RNC55J5862BSB14
RES 58.6K OHM 1/8W .1% AXIAL

RES 58.6K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J5862BSB14 RNC55J5862BSB14-ND RNC55J5862BSB14
Product Name RES 58.6K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 58600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details