Vishay Intertechnology, Inc. RES 583K OHM 1/8W .1% AXIAL RNC55J5833BSBSL

Description
RES 583Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 583Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 583K OHM 1/8W .1% AXIAL - RNC55J5833BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 583K OHM 1/8W .1% AXIAL
RNC55J5833BSBSL
RES 583K OHM 1/8W .1% AXIAL RNC55J5833BSBSL
RES 583Kohm 1/8W .1% AXIAL

RES 583Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5833BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5833BSBSL-ND
Through Hole Resistors RNC55J5833BSBSL-ND
583 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

583 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5833BSBSL RNC55J5833BSBSL-ND
Product Name RES 583K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 583000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details