Vishay Intertechnology, Inc. RES 576K OHM 1/8W 1% AXIAL RNC55J5763FSBSL

Description
RES 576Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 576Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576K OHM 1/8W 1% AXIAL - RNC55J5763FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576K OHM 1/8W 1% AXIAL
RNC55J5763FSBSL
RES 576K OHM 1/8W 1% AXIAL RNC55J5763FSBSL
RES 576Kohm 1/8W 1% AXIAL

RES 576Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5763FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5763FSBSL-ND
Through Hole Resistors RNC55J5763FSBSL-ND
576 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

576 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5763FSBSL RNC55J5763FSBSL-ND
Product Name RES 576K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 576000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details