Vishay Intertechnology, Inc. RES 57.6K OHM 1/8W .5% AXIAL RNC55J5762DSBSL

Description
RES 57.6Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 57.6Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM 1/8W .5% AXIAL - RNC55J5762DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1/8W .5% AXIAL
RNC55J5762DSBSL
RES 57.6K OHM 1/8W .5% AXIAL RNC55J5762DSBSL
RES 57.6Kohm 1/8W .5% AXIAL

RES 57.6Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5762DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5762DSBSL-ND
Through Hole Resistors RNC55J5762DSBSL-ND
57.6 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

57.6 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5762DSBSL RNC55J5762DSBSL-ND
Product Name RES 57.6K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers