Vishay Intertechnology, Inc. MF,1/8W,57.6K ,.1%,25PPM,S/.001%,BULK RNC55J5762BSB14

Description
MF,1/8W,57.6K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/8W,57.6K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,57.6K ,.1%,25PPM,S/.001%,BULK - RNC55J5762BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,57.6K ,.1%,25PPM,S/.001%,BULK
RNC55J5762BSB14
MF,1/8W,57.6K ,.1%,25PPM,S/.001%,BULK RNC55J5762BSB14
MF,1/8W,57.6K ,.1%,25PPM,S/.001%,B ULK

MF,1/8W,57.6K ,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55J5762BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5762BSB14-ND
Through Hole Resistors RNC55J5762BSB14-ND
57.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

57.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5762BSB14 RNC55J5762BSB14-ND
Product Name MF,1/8W,57.6K ,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers