Vishay Intertechnology, Inc. Res Metal Film 57.6K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC55J5762BPRE6

Description
Res Metal Film 57.6K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 57.6K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 57.6K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R - RNC55J5762BPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 57.6K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
RNC55J5762BPRE6
Res Metal Film 57.6K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC55J5762BPRE6
Res Metal Film 57.6K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 57.6K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC55J5762BPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5762BPRE6-ND
Through Hole Resistors RNC55J5762BPRE6-ND
57.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

57.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5762BPRE6 RNC55J5762BPRE6-ND
Product Name Res Metal Film 57.6K Ohm 0.1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details