Vishay Intertechnology, Inc. METAL FILM,1/8W,576,.1%,25PPM,S/.001% RNC55J5760BSB14

Description
METAL FILM,1/8W,576,.1%,25 PPM,S/.001%
Request a Quote Datasheet
Description
METAL FILM,1/8W,576,.1%,25 PPM,S/.001%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,576,.1%,25PPM,S/.001% - RNC55J5760BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,576,.1%,25PPM,S/.001%
RNC55J5760BSB14
METAL FILM,1/8W,576,.1%,25PPM,S/.001% RNC55J5760BSB14
METAL FILM,1/8W,576,.1%,25 PPM,S/.001%

METAL FILM,1/8W,576,.1%,25PPM,S/.001%

Supplier's Site
Through Hole Resistors - RNC55J5760BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5760BSB14-ND
Through Hole Resistors RNC55J5760BSB14-ND
576 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

576 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5760BSB14 RNC55J5760BSB14-ND
Product Name METAL FILM,1/8W,576,.1%,25PPM,S/.001% Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers