Vishay Intertechnology, Inc. Res Metal Film 56.9 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC55J56R9BSRE5

Description
Res Metal Film 56.9 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 56.9 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 56.9 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55J56R9BSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 56.9 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55J56R9BSRE5
Res Metal Film 56.9 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC55J56R9BSRE5
Res Metal Film 56.9 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 56.9 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55J56R9BSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55J56R9BSRE5TR-ND
Through Hole Resistors 541-RNC55J56R9BSRE5TR-ND
56.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J56R9BSRE5 541-RNC55J56R9BSRE5TR-ND
Product Name Res Metal Film 56.9 Ohm 0.1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details