Vishay Intertechnology, Inc. RES 5.69K OHM 1/8W 1% AXIAL RNC55J5691FSRE6

Description
RES 5.69Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.69Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.69K OHM 1/8W 1% AXIAL - RNC55J5691FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.69K OHM 1/8W 1% AXIAL
RNC55J5691FSRE6
RES 5.69K OHM 1/8W 1% AXIAL RNC55J5691FSRE6
RES 5.69Kohm 1/8W 1% AXIAL

RES 5.69Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5691FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5691FSRE6-ND
Through Hole Resistors RNC55J5691FSRE6-ND
5.69 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.69 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5691FSRE6 RNC55J5691FSRE6-ND
Product Name RES 5.69K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5690 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details