Vishay Intertechnology, Inc. RES 562K OHM 1/8W 1% AXIAL RNC55J5623FSB14

Description
RES 562Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 562Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562K OHM 1/8W 1% AXIAL - RNC55J5623FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562K OHM 1/8W 1% AXIAL
RNC55J5623FSB14
RES 562K OHM 1/8W 1% AXIAL RNC55J5623FSB14
RES 562Kohm 1/8W 1% AXIAL

RES 562Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5623FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5623FSB14-ND
Through Hole Resistors RNC55J5623FSB14-ND
562 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

562 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,562Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 79K3411 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,562Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
79K3411
Resistor,metal Film,562Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 79K3411
Resistor,Metal Film,562KOhms,200WV, 1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,562KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J5623FSB14 RNC55J5623FSB14-ND 79K3411
Product Name RES 562K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,562Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details