Vishay Precision Group Through Hole Resistors RNC55J5622DRRE6

Description
56.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
56.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J5622DRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5622DRRE6-ND
Through Hole Resistors RNC55J5622DRRE6-ND
56.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 56.2K OHM 1/8W .5% AXIAL - RNC55J5622DRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/8W .5% AXIAL
RNC55J5622DRRE6
RES 56.2K OHM 1/8W .5% AXIAL RNC55J5622DRRE6
RES 56.2Kohm 1/8W .5% AXIAL

RES 56.2Kohm 1/8W .5% AXIAL

Supplier's Site
Res,metal Film,56.2Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 08M4207 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,56.2Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
08M4207
Res,metal Film,56.2Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 08M4207
RES,Metal Film,56.2KOhms,200WV ,.5+/-% Tol,-25,25ppm-TC

RES,Metal Film,56.2KOhms,200WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J5622DRRE6-ND RNC55J5622DRRE6 08M4207
Product Name Through Hole Resistors RES 56.2K OHM 1/8W .5% AXIAL Res,metal Film,56.2Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details