Vishay Intertechnology, Inc. RES 5.62K OHM 1/8W .5% AXIAL RNC55J5621DSRSL

Description
RES 5.62Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 5.62Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1/8W .5% AXIAL - RNC55J5621DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/8W .5% AXIAL
RNC55J5621DSRSL
RES 5.62K OHM 1/8W .5% AXIAL RNC55J5621DSRSL
RES 5.62Kohm 1/8W .5% AXIAL

RES 5.62Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5621DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5621DSRSL-ND
Through Hole Resistors RNC55J5621DSRSL-ND
5.62 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.62 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5621DSRSL RNC55J5621DSRSL-ND
Product Name RES 5.62K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5620 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details