RES 5.62Kohm 1/8W .1% AXIAL
5.62 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC55J5621BSBSL | RNC55J5621BSBSL-ND |
| Product Name | RES 5.62K OHM 1/8W .1% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 5620 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 8 watts | 0.1250 watts |
| Configuration | Single Resistor |