Vishay Intertechnology, Inc. RES 5.62K OHM 1/8W .1% AXIAL RNC55J5621BRBSL

Description
RES 5.62Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.62Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1/8W .1% AXIAL - RNC55J5621BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/8W .1% AXIAL
RNC55J5621BRBSL
RES 5.62K OHM 1/8W .1% AXIAL RNC55J5621BRBSL
RES 5.62Kohm 1/8W .1% AXIAL

RES 5.62Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5621BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5621BRBSL-ND
Through Hole Resistors RNC55J5621BRBSL-ND
5.62 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.62 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5621BRBSL RNC55J5621BRBSL-ND
Product Name RES 5.62K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details