Vishay Intertechnology, Inc. RES 562 OHM 1/8W .1% AXIAL RNC55J5620BSBSL

Description
RES 562ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 562ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1/8W .1% AXIAL - RNC55J5620BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1/8W .1% AXIAL
RNC55J5620BSBSL
RES 562 OHM 1/8W .1% AXIAL RNC55J5620BSBSL
RES 562ohm 1/8W .1% AXIAL

RES 562ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5620BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5620BSBSL-ND
Through Hole Resistors RNC55J5620BSBSL-ND
562 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

562 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5620BSBSL RNC55J5620BSBSL-ND
Product Name RES 562 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details