Vishay Intertechnology, Inc. RES 5.6K OHM 1/8W .1% AXIAL RNC55J5601BSB14

Description
RES 5.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1/8W .1% AXIAL - RNC55J5601BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1/8W .1% AXIAL
RNC55J5601BSB14
RES 5.6K OHM 1/8W .1% AXIAL RNC55J5601BSB14
RES 5.6Kohm 1/8W .1% AXIAL

RES 5.6Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5601BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5601BSB14-ND
Through Hole Resistors RNC55J5601BSB14-ND
5.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J5601BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J5601BSB14
Through Hole Resistors RNC55J5601BSB14
RES 5.6K OHM 1/8W .1% AXIAL

RES 5.6K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J5601BSB14 RNC55J5601BSB14-ND RNC55J5601BSB14
Product Name RES 5.6K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 5600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details