Vishay Intertechnology, Inc. RES 556K OHM 1/8W .1% AXIAL RNC55J5563BSBSL

Description
RES 556Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 556Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 556K OHM 1/8W .1% AXIAL - RNC55J5563BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 556K OHM 1/8W .1% AXIAL
RNC55J5563BSBSL
RES 556K OHM 1/8W .1% AXIAL RNC55J5563BSBSL
RES 556Kohm 1/8W .1% AXIAL

RES 556Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5563BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5563BSBSL-ND
Through Hole Resistors RNC55J5563BSBSL-ND
556 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

556 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5563BSBSL RNC55J5563BSBSL-ND
Product Name RES 556K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 556000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details