Vishay Intertechnology, Inc. RES 54.2 OHM 1/8W .1% AXIAL RNC55J54R2BSBSL

Description
RES 54.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 54.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.2 OHM 1/8W .1% AXIAL - RNC55J54R2BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.2 OHM 1/8W .1% AXIAL
RNC55J54R2BSBSL
RES 54.2 OHM 1/8W .1% AXIAL RNC55J54R2BSBSL
RES 54.2ohm 1/8W .1% AXIAL

RES 54.2ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J54R2BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J54R2BSBSL-ND
Through Hole Resistors RNC55J54R2BSBSL-ND
54.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

54.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J54R2BSBSL RNC55J54R2BSBSL-ND
Product Name RES 54.2 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54.2 ohms 54.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers