Vishay Precision Group Res Metal Film 5.49K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC55J5491FRB14

Description
Res Metal Film 5.49K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 5.49K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.49K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC55J5491FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.49K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC55J5491FRB14
Res Metal Film 5.49K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC55J5491FRB14
Res Metal Film 5.49K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 5.49K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55J5491FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5491FRB14-ND
Through Hole Resistors RNC55J5491FRB14-ND
5.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J5491FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J5491FRB14
Through Hole Resistors RNC55J5491FRB14
RES 5.49K OHM 1/8W 1% AXIAL

RES 5.49K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet
Resistor,metal Film,5.49Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 08M4133 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.49Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
08M4133
Resistor,metal Film,5.49Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 08M4133
Resistor,Metal Film,5.49KOhms,200WV ,1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,5.49KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RNC55J5491FRB14 RNC55J5491FRB14-ND RNC55J5491FRB14 08M4133
Product Name Res Metal Film 5.49K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors Resistor,metal Film,5.49Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details