Vishay Intertechnology, Inc. Through Hole Resistors RNC55J5491FMRE6

Description
5.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
5.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J5491FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5491FMRE6-ND
Through Hole Resistors RNC55J5491FMRE6-ND
5.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 5.49K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R - RNC55J5491FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.49K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R
RNC55J5491FMRE6
Res Metal Film 5.49K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC55J5491FMRE6
Res Metal Film 5.49K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 5.49K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J5491FMRE6-ND RNC55J5491FMRE6
Product Name Through Hole Resistors Res Metal Film 5.49K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details