Vishay Intertechnology, Inc. RES 5.49K OHM 1/8W .1% AXIAL RNC55J5491BSR36

Description
RES 5.49Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.49Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 1/8W .1% AXIAL - RNC55J5491BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/8W .1% AXIAL
RNC55J5491BSR36
RES 5.49K OHM 1/8W .1% AXIAL RNC55J5491BSR36
RES 5.49Kohm 1/8W .1% AXIAL

RES 5.49Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5491BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5491BSR36-ND
Through Hole Resistors RNC55J5491BSR36-ND
5.49 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.49 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5491BSR36 RNC55J5491BSR36-ND
Product Name RES 5.49K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details