Vishay Intertechnology, Inc. RES 549 OHM 1/8W 1% AXIAL RNC55J5490FSRSL

Description
RES 549ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 549ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 1/8W 1% AXIAL - RNC55J5490FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1/8W 1% AXIAL
RNC55J5490FSRSL
RES 549 OHM 1/8W 1% AXIAL RNC55J5490FSRSL
RES 549ohm 1/8W 1% AXIAL

RES 549ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5490FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5490FSRSL-ND
Through Hole Resistors RNC55J5490FSRSL-ND
549 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

549 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5490FSRSL RNC55J5490FSRSL-ND
Product Name RES 549 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details